Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Maxim Integrated MAX131ACPL+
MAX131ACPL+
Active
PMIC - Display Drivers
Description:
IC ADC 3 1/2 DIGIT W/REF 40-DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX131ACPL+ Datasheet
History Price: $19.30000
In Stock: 27220
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX131ACPL+ vs MAX6852AEE
Part No
MAX131ACPL+
MAX6852AEE
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Display Type
LCD
Vacuum Fluorescent (VF)
Configuration
7 Segment
5 x 7 (Matrix)
Interface
-
4-Wire Serial
Digits or Characters
A/D 3.5 Digits
2 Digits, 16 Steps
Current - Supply
100 μA
-
Voltage - Supply
4.5V ~ 14V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
40-DIP (0.600", 15.24mm)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
40-PDIP
16-QSOP