☰
MAX131ACPL+
MAX131ACPL+
Active
Description:  IC ADC 3 1/2 DIGIT W/REF 40-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX131ACPL+ Datasheet
History Price: $19.30000
In Stock: 27220
MAX131ACPL+ vs MAX6950EEE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Display Type
LCD
LED
Configuration
7 Segment
7 Segment
Interface
-
3-Wire Serial
Digits or Characters
A/D 3.5 Digits
5 Digits
Current - Supply
100 μA
10 mA
Voltage - Supply
4.5V ~ 14V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
40-DIP (0.600", 15.24mm)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
40-PDIP
16-QSOP