☰
MAX13331GEE/V+
MAX13331GEE/V+
Active
Description:  IC AMP CLSS AB STER 135MW 16QSOP
Manufacturer:  Maxim Integrated
History Price: $2.86000
In Stock: 19020
MAX13331GEE/V+ vs MAX9700AEBC-T
Series
Automotive, AEC-Q100
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Class AB
Class D
Output Type
Headphones, 2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
135mW x 2 @ 32Ohm
1.6W x 1 @ 6Ohm
Voltage - Supply
4V ~ 5.5V
2.5V ~ 5.5V
Features
Depop, Short-Circuit Protection, Shutdown
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
16-QSOP
10-UCSP
Package / Case
16-SSOP (0.154", 3.90mm Width)
10-WFBGA, CSPBGA