☰
MAX13414EESA+
MAX13414EESA+
Obsolete
Description:  IC TRANSCEIVER HALF 1/1 8SO
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 26740
MAX13414EESA+ vs MAX13088EESA+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
1/1
1/1
Duplex
Half
Half
Receiver Hysteresis
15 mV
100 mV
Data Rate
500kbps
16Mbps
Voltage - Supply
6V ~ 28V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC-EP
8-SOIC