☰
MAX13451EAUD+
MAX13451EAUD+
Active
Description:  IC TRANSCEIVER HALF 1/1 14TSSOP
Manufacturer:  Maxim Integrated
History Price: $5.78000
In Stock: 10260
MAX13451EAUD+ vs MAX13086EESD+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
1/1
1/1
Duplex
Half
Full
Receiver Hysteresis
15 mV
100 mV
Data Rate
20Mbps
16Mbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width) Exposed Pad
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-TSSOP-EP
14-SOIC