☰
MAX138CPL+
MAX138CPL+
Active
Description:  IC ADC 3.5DIGIT 40DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX138CPL+ Datasheet
History Price: $29.55000
In Stock: 1680
MAX138CPL+ vs MAX130EPL
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
ADC
ADC
Number of Channels
2
1
Resolution (Bits)
3.5 Digit
3.5 Digit
Sampling Rate (Per Second)
-
-
Data Interface
-
Parallel
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2.5V ~ 7V
4.5V ~ 14V, 4.5V ~ 14V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
40-DIP (0.600", 15.24mm)
40-DIP (0.600", 15.24mm)
Supplier Device Package
40-PDIP
40-PDIP