☰
MAX1401EAI
MAX1401EAI
Obsolete
Description:  IC ADC 18BIT SIGMA-DELTA 28SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1401EAI Datasheet
History Price: Obsolete
In Stock: 24000
MAX1401EAI vs MAX1069ACUD
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
18
14
Sampling Rate (Per Second)
480
58.6k
Number of Inputs
3, 5
1
Input Type
Differential, Pseudo-Differential
Single Ended
Data Interface
SPI
I2C
Configuration
MUX-PGA-ADC
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
1
1
Architecture
Sigma-Delta
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
4.75V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 3.6V
2.7V ~ 5.5V
Features
PGA
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-SSOP (0.209", 5.30mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SSOP
14-TSSOP
Mounting Type
Surface Mount
Surface Mount