☰
MAX1406EAE+
MAX1406EAE+
Active
Description:  IC TRANSCEIVER FULL 3/3 16SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1406EAE+ Datasheet
History Price: $5.94000
In Stock: 28640
MAX1406EAE+ vs MAX13088EESA+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
3/3
1/1
Duplex
Full
Half
Receiver Hysteresis
650 mV
100 mV
Data Rate
230kbps
16Mbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SSOP
8-SOIC