☰
MAX14510EEVB+
MAX14510EEVB+
Active
Description:  IC AUD SWITCH USB 2.0 HS 10UTQFN
Manufacturer:  Maxim Integrated
History Price: $1.78000
In Stock: 33160
MAX14510EEVB+ vs MAX9656AEP+
Series
-
-
Packaging
Bulk or Strip
Tube
Status
Active
Obsolete
Applications
Audio, USB
Video
Multiplexer/Demultiplexer Circuit
2:1, 2:2
-
Switch Circuit
-
-
Number of Channels
2
2
On-State Resistance (Max)
5Ohm
-
Voltage - Supply, Single (V-)
2.7V ~ 5V
2.7V ~ 3.6V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
950MHz
-
Features
USB 2.0
Buffers, RGB, SCART
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-UFQFN
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
10-UTQFN (1.4x1.8)
20-QSOP