MAX14521EETG+T
MAX14521EETG+T
Active
Description:  IC EL LAMP DRIVER 400HZ 24TQFN
Manufacturer:  Maxim Integrated
History Price: $6.61500
In Stock: 32800
MAX14521EETG+T vs MAX1995ETI
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
EL Lamp Driver
CCFL Controller
Frequency
400Hz
20kHz ~ 300kHz
Voltage - Supply
2.7V ~ 5.5V
5.5V, 28V
Current - Supply
350 μA
3.2 mA
Current - Output Source/Sink
-
-
Dimming
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-WFQFN Exposed Pad
28-WFQFN Exposed Pad
Supplier Device Package
24-TQFN (4x4)
28-TQFN (5x5)