☰
MAX14535EEVB+
MAX14535EEVB+
Obsolete
Description:  IC SWITCH DPDT 10UTQFN
Manufacturer:  Maxim Integrated
History Price: $7.38000
In Stock: 29280
MAX14535EEVB+ vs MAX4565CAP+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Applications
-
Video
Multiplexer/Demultiplexer Circuit
-
1:1
Switch Circuit
-
SPST
Number of Channels
-
4
On-State Resistance (Max)
-
60Ohm
Voltage - Supply, Single (V-)
-
2.7V ~ 12V
Voltage - Supply, Dual (V?
-
?.7V ~ 6V
-3db Bandwidth
-
350MHz
Features
-
Bi-Directional, T-Switch Configuration
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
-
20-SSOP