☰
MAX14535EEVB+
MAX14535EEVB+
Obsolete
Description:  IC SWITCH DPDT 10UTQFN
Manufacturer:  Maxim Integrated
History Price: $7.38000
In Stock: 29280
MAX14535EEVB+ vs MAX7358EUG+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Applications
-
I2C
Multiplexer/Demultiplexer Circuit
-
8:1
Switch Circuit
-
-
Number of Channels
-
1
On-State Resistance (Max)
-
24Ohm
Voltage - Supply, Single (V-)
-
2.3V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
-
-
Features
-
Bi-Directional
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
24-TSSOP