☰
MAX14536EEVB+
MAX14536EEVB+
Active
Description:  IC SWITCH DPDT 10UTQFN
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 15520
MAX14536EEVB+ vs MAX7358EUG+
Series
-
-
Packaging
Strip
Tube
Status
Active
Active
Applications
Audio, Video
I2C
Multiplexer/Demultiplexer Circuit
2:1
8:1
Switch Circuit
SPDT
-
Number of Channels
1
1
On-State Resistance (Max)
350mOhm
24Ohm
Voltage - Supply, Single (V-)
2.4V ~ 5.5V
2.3V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
100MHz
-
Features
Break-Before-Make
Bi-Directional
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-UFQFN
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
10-UTQFN (1.4x1.8)
24-TSSOP