Packaging
Strip
Tape & Reel (TR)
Applications
Audio, Video
I2C
Multiplexer/Demultiplexer Circuit
2:1
4:1
On-State Resistance (Max)
350mOhm
24Ohm
Voltage - Supply, Single (V-)
2.4V ~ 5.5V
2.3V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Features
Break-Before-Make
Bi-Directional
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-UFQFN
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
10-UTQFN (1.4x1.8)
20-TSSOP