Applications
Audio, Video
Audio, Video
Multiplexer/Demultiplexer Circuit
2:1
-
On-State Resistance (Max)
350mOhm
-
Voltage - Supply, Single (V-)
2.4V ~ 5.5V
3V ~ 3.6V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
100MHz
230MHz
Features
Break-Before-Make
Buffers, I2C, RGB, SCART
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-UFQFN
40-WFQFN Exposed Pad
Supplier Device Package
10-UTQFN (1.4x1.8)
40-TQFN (6x6)