Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Maxim Integrated MAX14636EVB+
MAX14636EVB+
Obsolete
PMIC - Power Management - Specialized
Description:
IC USB CHARGE DETECTOR
Manufacturer:
Maxim Integrated
Datasheet:
MAX14636EVB+ Datasheet
History Price: Obsolete
In Stock: 27680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX14636EVB+ vs MAX1602EEE+
Part No
MAX14636EVB+
MAX1602EEE+
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Active
Applications
USB, Peripherals
PCMCIA/Cardbus Switch
Current - Supply
150μA
20μA
Voltage - Supply
3.5V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-XFQFN
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
10-UTQFN (1.6x2.1)
16-QSOP