Packaging
Bulk or Tube
Tube
Sampling Rate (Per Second)
133k
58.6k
Input Type
Differential, Single Ended
Single Ended
Configuration
MUX-S/H-ADC
S/H-ADC
Number of A/D Converters
1
1
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
5V
Voltage - Supply, Digital
2.7V ~ 3.6V
2.7V ~ 5.5V
Features
-
Selectable Address
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-PDIP
14-TSSOP
Mounting Type
Through Hole
Surface Mount