Sampling Rate (Per Second)
133k
60M
Input Type
Differential, Single Ended
Differential, Single Ended
Data Interface
SPI
Parallel
Configuration
MUX-S/H-ADC
ADC
Number of A/D Converters
1
2
Reference Type
External, Internal
Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
4.75V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 3.6V
4.75V ~ 5.25V
Features
-
Internal Oscillator, Simultaneous Sampling
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
20-DIP (0.300", 7.62mm)
36-BSOP (0.295", 7.50mm Width)
Supplier Device Package
20-PDIP
36-SSOP
Mounting Type
Through Hole
Surface Mount