☰
MAX147BCAP+
MAX147BCAP+
Active
Description:  IC ADC 12BIT SAR 20SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX147BCAP+ Datasheet
History Price: $17.37000
In Stock: 4400
MAX147BCAP+ vs MAX199BEWI+
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Number of Bits
12
-
Sampling Rate (Per Second)
133k
-
Number of Inputs
4, 8
-
Input Type
Differential, Single Ended
-
Data Interface
SPI
-
Configuration
MUX-S/H-ADC
-
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
1
-
Architecture
SAR
-
Reference Type
External, Internal
-
Voltage - Supply, Analog
2.7V ~ 5.25V
-
Voltage - Supply, Digital
2.7V ~ 5.25V
-
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Package / Case
20-SSOP (0.209", 5.30mm Width)
-
Supplier Device Package
20-SSOP
-
Mounting Type
Surface Mount
-