Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX147CCAP+
MAX147CCAP+
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 12BIT SERIAL 20-SSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX147CCAP+ Datasheet
History Price: $6.62000
In Stock: 49360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX147CCAP+ vs MAX1065BCUI+
Part No
MAX147CCAP+
MAX1065BCUI+
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Bits
-
14
Sampling Rate (Per Second)
-
165k
Number of Inputs
-
1
Input Type
-
Single Ended
Data Interface
-
Parallel
Configuration
-
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
SAR
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
5V
Voltage - Supply, Digital
-
2.7V ~ 5.25V
Features
-
-
Operating Temperature
-
0 ℃ ~ 70 ℃
Package / Case
-
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
28-TSSOP
Mounting Type
-
Surface Mount