☰
MAX147CCAP
MAX147CCAP
Active
Description:  8-CHANNEL, SERIAL 12-BIT ADC
Manufacturer:  Maxim Integrated
Datasheet:   MAX147CCAP Datasheet
History Price: $1.07000
In Stock: 6240
MAX147CCAP vs MAX199AENI
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Number of Bits
12
12
Sampling Rate (Per Second)
133k
100k
Number of Inputs
8
8
Input Type
Differential, Single Ended
Single Ended
Data Interface
4-Wire Serial, DSP, Microwire, QSPI, SPI
Parallel
Configuration
MUX-S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.25V
5V
Voltage - Supply, Digital
2.7V ~ 5.25V
5V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
28-DIP (0.300", 7.62mm)
Supplier Device Package
20-SSOP
28-PDIP
Mounting Type
Surface Mount
Through Hole