☰
MAX14807ECB+
MAX14807ECB+
Active
Description:  IC MUX DUAL HV 48LQFP
Manufacturer:  Maxim Integrated
History Price: $37.45800
In Stock: 18640
MAX14807ECB+ vs MAX306EUI+
Series
-
-
Packaging
Tray
Tube
Status
Active
Active
Switch Circuit
-
-
Multiplexer/Demultiplexer Circuit
-
16:1
Number of Circuits
-
1
On-State Resistance (Max)
-
100Ohm
Channel-to-Channel Matching (ΔRon)
-
1.5Ohm
Voltage - Supply, Single (V-)
-
5V ~ 30V
Voltage - Supply, Dual (V?
-
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
-
200ns, 150ns
-3db Bandwidth
-
-
Charge Injection
-
2pC
Channel Capacitance (CS(off), CD(off))
-
8pF, 130pF
Current - Leakage (IS(off)) (Max)
-
500pA
Crosstalk
-
-92dB @ 100kHz
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
28-TSSOP