☰
MAX1482CSD+
MAX1482CSD+
Active
Description:  IC TRANSCEIVER FULL 1/1 14SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX1482CSD+ Datasheet
History Price: $4.43000
In Stock: 25520
MAX1482CSD+ vs MAX13088EESA+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
Half
Receiver Hysteresis
75 mV
100 mV
Data Rate
250kbps
16Mbps
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
8-SOIC