☰
MAX1488EESD+
MAX1488EESD+
Active
Description:  IC DRIVER 4/0 14SOIC
Manufacturer:  Maxim Integrated
History Price: $4.77000
In Stock: 18720
MAX1488EESD+ vs MAX9173EUE
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Driver
Receiver
Protocol
RS232
LVDS
Number of Drivers/Receivers
4/0
0/4
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
120Kbps
500Mbps
Voltage - Supply
4.5V ~ 13.2V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-SOIC
16-TSSOP