Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Maxim Integrated MAX1488EESD+
MAX1488EESD+
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC DRIVER 4/0 14SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX1488EESD+ Datasheet
History Price: $4.77000
In Stock: 18720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1488EESD+ vs MAX9401EHJ
Part No
MAX1488EESD+
MAX9401EHJ
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Driver
Receiver
Protocol
RS232
-
Number of Drivers/Receivers
4/0
0/4
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
120Kbps
-
Voltage - Supply
4.5V ~ 13.2V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
32-TQFP Exposed Pad
Supplier Device Package
14-SOIC
32-TQFP-EP (5x5)