Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Maxim Integrated MAX1488EESD
MAX1488EESD
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC DRIVER 4/0 14SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX1488EESD Datasheet
History Price: Obsolete
In Stock: 28200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1488EESD vs MAX9481EUP
Part No
MAX1488EESD
MAX9481EUP
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Driver
Transceiver
Protocol
RS232
DSL
Number of Drivers/Receivers
4/0
1/1
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
120Kbps
-
Voltage - Supply
4.5V ~ 13.2V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
14-SOIC
20-TSSOP-EP