☰
MAX14890ECTJ+
MAX14890ECTJ+
Obsolete
Description:  IC RECEIVER 0/4 TQFN
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 41200
MAX14890ECTJ+ vs MAX13085EESA
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Type
Receiver
Transceiver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
0/4
1/1
Duplex
-
Half
Receiver Hysteresis
-
15 mV
Data Rate
35Mbps
500kbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC