☰
MAX1489EESD+
MAX1489EESD+
Active
Description:  IC RECEIVER 0/4 14SOIC
Manufacturer:  Maxim Integrated
History Price: $4.61000
In Stock: 1760
MAX1489EESD+ vs MAX13085EESA
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Receiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
0/4
1/1
Duplex
-
Half
Receiver Hysteresis
1.11 V
15 mV
Data Rate
120Kbps
500kbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
8-SOIC