☰
MAX1489EESD+
MAX1489EESD+
Active
Description:  IC RECEIVER 0/4 14SOIC
Manufacturer:  Maxim Integrated
History Price: $4.61000
In Stock: 1760
MAX1489EESD+ vs MAX13086ECSD+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Receiver
-
Protocol
RS232
-
Number of Drivers/Receivers
0/4
-
Duplex
-
-
Receiver Hysteresis
1.11 V
-
Data Rate
120Kbps
-
Voltage - Supply
4.5V ~ 5.5V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
14-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
14-SOIC
-