Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Maxim Integrated MAX1489EESD+
MAX1489EESD+
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC RECEIVER 0/4 14SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX1489EESD+ Datasheet
History Price: $4.61000
In Stock: 1760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1489EESD+ vs MAX13089EASD
Part No
MAX1489EESD+
MAX13089EASD
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Receiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
0/4
1/1
Duplex
-
Full, Half
Receiver Hysteresis
1.11 V
15 mV
Data Rate
120Kbps
16Mbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
14-SOIC