Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Maxim Integrated MAX1489EESD
MAX1489EESD
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC RECEIVER 0/4 14SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX1489EESD Datasheet
History Price: $1.71000
In Stock: 8640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1489EESD vs MAX9481EUP
Part No
MAX1489EESD
MAX9481EUP
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Receiver
Transceiver
Protocol
RS232
DSL
Number of Drivers/Receivers
0/4
1/1
Duplex
-
-
Receiver Hysteresis
1.11 V
-
Data Rate
120Kbps
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
14-SOIC
20-TSSOP-EP