☰
MAX148AEAP+
MAX148AEAP+
Obsolete
Description:  IC ADC 10BIT SERIAL 20-SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX148AEAP+ Datasheet
History Price: $12.22000
In Stock: 1200
MAX148AEAP+ vs MAX199BENI
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Bits
-
12
Sampling Rate (Per Second)
-
100k
Number of Inputs
-
8
Input Type
-
Single Ended
Data Interface
-
Parallel
Configuration
-
MUX-S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
SAR
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
5V
Voltage - Supply, Digital
-
5V
Features
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
28-DIP (0.300", 7.62mm)
Supplier Device Package
-
28-PDIP
Mounting Type
-
Through Hole