☰
MAX148AEAP+
MAX148AEAP+
Obsolete
Description:  IC ADC 10BIT SERIAL 20-SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX148AEAP+ Datasheet
History Price: $12.22000
In Stock: 1200
MAX148AEAP+ vs MAX7651ECB
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
-
12
Sampling Rate (Per Second)
-
53.6k
Number of Inputs
-
8
Input Type
-
Differential, Single Ended
Data Interface
-
Serial
Configuration
-
S/H-MUX-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
Flash
Reference Type
-
External
Voltage - Supply, Analog
-
4.5V ~ 5.5V
Voltage - Supply, Digital
-
4.5V ~ 5.5V
Features
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
64-LQFP
Supplier Device Package
-
64-LQFP (10x10)
Mounting Type
-
Surface Mount