Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX148BEAP
MAX148BEAP
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
8-CHANNEL SERIAL 10-BIT ADC
Manufacturer:
Maxim Integrated
Datasheet:
MAX148BEAP Datasheet
History Price: $7.59000
In Stock: 3040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX148BEAP vs MAX7652CCB
Part No
MAX148BEAP
MAX7652CCB
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
10
12
Sampling Rate (Per Second)
133k
53.6k
Number of Inputs
4, 8
8
Input Type
Differential, Pseudo-Differential, Single Ended
Differential, Single Ended
Data Interface
SPI
Serial
Configuration
MUX-S/H-ADC
S/H-MUX-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
Flash
Reference Type
External
External
Voltage - Supply, Analog
2.7V ~ 5.25V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 3.6V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
64-LQFP
Supplier Device Package
20-SSOP
64-LQFP (10x10)
Mounting Type
Surface Mount
Surface Mount