☰
MAX1490BCPG+
MAX1490BCPG+
Active
Description:  IC TRANSCEIVER FULL 1/1 24DIP
Manufacturer:  Maxim Integrated
History Price: $28.41000
In Stock: 3600
MAX1490BCPG+ vs MAX13089EAPD
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
Full, Half
Receiver Hysteresis
70 mV
15 mV
Data Rate
250kbps
16Mbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
24-DIP (0.600", 15.24mm)
14-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
14-PDIP