☰
MAX1490BCPG
MAX1490BCPG
Obsolete
Description:  IC TRANSCEIVER FULL 1/1 24DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1490BCPG Datasheet
History Price: Obsolete
In Stock: 10480
MAX1490BCPG vs MAX9482EUI
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS422, RS485
DSL
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
-
Receiver Hysteresis
70 mV
-
Data Rate
250kbps
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.600", 15.24mm)
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-PDIP
28-TSSOP-EP