Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Maxim Integrated MAX14921ECS+W
MAX14921ECS+W
Obsolete
Data Acquisition - Analog Front End (AFE)
Description:
HIGH-ACCURACY 12-/16-CELL MEASUR
Manufacturer:
Maxim Integrated
Datasheet:
MAX14921ECS+W Datasheet
History Price: Obsolete
In Stock: 16800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX14921ECS+W vs MAX19707ETM
Part No
MAX14921ECS+W
MAX19707ETM
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Obsolete
Number of Bits
-
10
Number of Channels
16
2
Power (Watts)
1.86 W
84.6 mW
Voltage - Supply, Analog
4.75V ~ 5.25V
2.7V ~ 3.3V
Voltage - Supply, Digital
4.75V ~ 5.25V
2.7V ~ 3.3V
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-TQFP
48-WFQFN Exposed Pad
Supplier Device Package
80-TQFP (12x12)
48-TQFN (7x7)