☰
MAX149ACPP+
MAX149ACPP+
Obsolete
Description:  IC ADC 10BIT SRL 133K 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX149ACPP+ Datasheet
History Price: $11.58000
In Stock: 6500
MAX149ACPP+ vs MAX1066BCUP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
-
14
Sampling Rate (Per Second)
-
165k
Number of Inputs
-
1
Input Type
-
Single Ended
Data Interface
-
Parallel
Configuration
-
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
SAR
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
4.75V ~ 5.25V
Voltage - Supply, Digital
-
2.7V ~ 5.25V
Features
-
Temperature Sensor
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Package / Case
-
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
20-TSSOP
Mounting Type
-
Surface Mount