Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX149AEAP+
MAX149AEAP+
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 10BIT SRL 133K 20SSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX149AEAP+ Datasheet
History Price: $13.72697
In Stock: 34240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX149AEAP+ vs MAX1037EKA
Part No
MAX149AEAP+
MAX1037EKA
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
-
8
Sampling Rate (Per Second)
-
188k
Number of Inputs
-
2, 4
Input Type
-
Pseudo-Differential, Single Ended
Data Interface
-
I2C
Configuration
-
MUX-S/H-ADC
Ratio - S/H:ADC
-
2:1
Number of A/D Converters
-
1
Architecture
-
-
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
2.7V ~ 3.6V
Voltage - Supply, Digital
-
2.7V ~ 3.6V
Features
-
Internal Oscillator
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
SOT-23-8
Supplier Device Package
-
SOT-23-8
Mounting Type
-
Surface Mount