☰
MAX149BCAP+
MAX149BCAP+
Active
Description:  IC ADC 10BIT SAR 20SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX149BCAP+ Datasheet
History Price: $12.96000
In Stock: 6720
MAX149BCAP+ vs MAX1002CAX
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
10
6
Sampling Rate (Per Second)
133k
60M
Number of Inputs
4, 8
2
Input Type
Differential, Single Ended
Differential, Single Ended
Data Interface
SPI
Parallel
Configuration
MUX-S/H-ADC
ADC
Ratio - S/H:ADC
1:1
0:1
Number of A/D Converters
1
2
Architecture
SAR
Flash
Reference Type
External, Internal
Internal
Voltage - Supply, Analog
2.7V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
4.75V ~ 5.25V
Features
-
Internal Oscillator, Simultaneous Sampling
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
36-BSOP (0.295", 7.50mm Width)
Supplier Device Package
20-SSOP
36-SSOP
Mounting Type
Surface Mount
Surface Mount