☰
MAX149BCPP+
MAX149BCPP+
Obsolete
Description:  IC ADC 10BIT SAR 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX149BCPP+ Datasheet
History Price: $8.11000
In Stock: 36080
MAX149BCPP+ vs MAX198BEWI
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Obsolete
Obsolete
Number of Bits
10
12
Sampling Rate (Per Second)
133k
100k
Number of Inputs
4, 8
6
Input Type
Differential, Single Ended
Single Ended
Data Interface
SPI
Parallel
Configuration
MUX-S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.25V
5V
Voltage - Supply, Digital
2.7V ~ 5.25V
5V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-PDIP
28-SOIC
Mounting Type
Through Hole
Surface Mount