Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX149BEAP
MAX149BEAP
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 10BIT SAR 20SSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX149BEAP Datasheet
History Price: Obsolete
In Stock: 29200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX149BEAP vs MAX7651ECB
Part No
MAX149BEAP
MAX7651ECB
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
10
12
Sampling Rate (Per Second)
133k
53.6k
Number of Inputs
4, 8
8
Input Type
Differential, Single Ended
Differential, Single Ended
Data Interface
SPI
Serial
Configuration
MUX-S/H-ADC
S/H-MUX-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
Flash
Reference Type
External, Internal
External
Voltage - Supply, Analog
2.7V ~ 5.25V
4.5V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.25V
4.5V ~ 5.5V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
64-LQFP
Supplier Device Package
20-SSOP
64-LQFP (10x10)
Mounting Type
Surface Mount
Surface Mount