Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Maxim Integrated MAX15006BASA/V+T
MAX15006BASA/V+T
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 50MA 8SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX15006BASA/V+T Datasheet
History Price: $1.12500
In Stock: 39600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX15006BASA/V+T vs MAX8888EZK29
Part No
MAX15006BASA/V+T
MAX8888EZK29
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Maxim Integrated
Maxim Integrated
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
40V
5.5V
Voltage - Output (Min/Fixed)
5V
2.9V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.525V @ 50mA
-
Current - Output
50mA
300mA
Current - Quiescent (Iq)
17 μA
100 μA
Current - Supply (Max)
150 μA
65 μA
PSRR
66dB (100Hz)
40dB (1kHz)
Control Features
-
Enable, Power Good
Protection Features
Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
8-SOIC-EP
TSOT-23-5