☰
MAX15022ATI+
MAX15022ATI+
Active
Description:  IC REG QUAD BUCK/LNR SYNC 28TQFN
Manufacturer:  Maxim Integrated
History Price: $6.90642
In Stock: 17200
MAX15022ATI+ vs MAX8514EEI
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Topology
Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Step-Down (Buck) Synchronous (1), Linear (LDO) (2)
Number of Outputs
4
3
Frequency - Switching
500kHz ~ 4MHz
300kHz ~ 1.4MHz
Voltage/Current - Output 1
0.6V ~ 5.5V, 4A
Adjustable, Adjustable, Adjustable, 1.5V ~ 5.5V, -
Voltage/Current - Output 2
0.6V ~ 5.5V, 2A
Adjustable, Adjustable, Adjustable, 0.8 V ~ 5.5 V, 30mA
Voltage/Current - Output 3
Controller
Adjustable, Adjustable, Adjustable, 800mV ~ 27V, 25mA
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
Yes
No
Voltage - Supply
2.5V ~ 5.5V
4.5V ~ 28V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-WFQFN Exposed Pad
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
28-TQFN (5x5)
28-QSOP