Series
Automotive, AEC-Q100
-
Driven Configuration
Low-Side
Half-Bridge
Channel Type
Independent
Independent
Gate Type
N-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
4.5V ~ 28V
4.5V ~ 6.5V
Logic Voltage - VIL, VIH
2V, 4.25V
0.8V, 2.5V
Current - Peak Output (Source, Sink)
2A, 4A
6A, 6A
Input Type
Inverting, Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
3ns, 3ns
11ns, 9.5ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-WFDFN Exposed Pad
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
10-TDFN-EP (3x3)
16-QSOP