Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ Maxim Integrated MAX15025DATB+
MAX15025DATB+
Active
PMIC - Gate Drivers
Description:
DUAL, CURRENT GATE DRIVER
Manufacturer:
Maxim Integrated
Datasheet:
MAX15025DATB+ Datasheet
History Price: $2.40000
In Stock: 3840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX15025DATB+ vs MAX8552ETB
Part No
MAX15025DATB+
MAX8552ETB
Category
PMIC - Gate Drivers
PMIC - Gate Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Bulk
Status
Active
Active
Driven Configuration
Low-Side
Half-Bridge
Channel Type
Independent
Synchronous
Number of Drivers
2
2
Gate Type
N-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
4.5V ~ 28V
4.5V ~ 6.5V
Logic Voltage - VIL, VIH
2V, 4.25V
0.8V, 2.5V
Current - Peak Output (Source, Sink)
2A, 4A
-
Input Type
Inverting, Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
3ns, 3ns
14ns, 9ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-WFDFN Exposed Pad
10-WFDFN Exposed Pad
Supplier Device Package
10-TDFN-EP (3x3)
10-TDFN-EP (3x3)