Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Maxim Integrated MAX15026DATD+
MAX15026DATD+
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC GATE DRVR
Manufacturer:
Maxim Integrated
Datasheet:
MAX15026DATD+ Datasheet
History Price: $2.84000
In Stock: 720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX15026DATD+ vs MAX15046CAEE+
Part No
MAX15026DATD+
MAX15046CAEE+
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Strip
Tube
Status
Obsolete
Active
Output Type
-
Transistor Driver
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Number of Outputs
-
1
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
4.5V ~ 40V
Frequency - Switching
-
100kHz ~ 1MHz
Duty Cycle (Max)
-
87.5%
Synchronous Rectifier
-
Yes
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Current Limit, Enable, Frequency Control, Power Good
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
16-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
-
16-QSOP-EP