Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX150BCWP+
MAX150BCWP+
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 8BIT FLASH 20SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX150BCWP+ Datasheet
History Price: $24.28000
In Stock: 26000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX150BCWP+ vs MAX199BEWI+
Part No
MAX150BCWP+
MAX199BEWI+
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Number of Bits
8
-
Sampling Rate (Per Second)
500k
-
Number of Inputs
1
-
Input Type
Single Ended
-
Data Interface
Parallel
-
Configuration
S/H-ADC
-
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
1
-
Architecture
Flash
-
Reference Type
External, Internal
-
Voltage - Supply, Analog
5V
-
Voltage - Supply, Digital
5V
-
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Package / Case
20-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
20-SOIC
-
Mounting Type
Surface Mount
-