☰
MAX150BCWP+
MAX150BCWP+
Active
Description:  IC ADC 8BIT FLASH 20SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX150BCWP+ Datasheet
History Price: $24.28000
In Stock: 26000
MAX150BCWP+ vs MAX7651ECB
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
8
12
Sampling Rate (Per Second)
500k
53.6k
Number of Inputs
1
8
Input Type
Single Ended
Differential, Single Ended
Data Interface
Parallel
Serial
Configuration
S/H-ADC
S/H-MUX-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
Flash
Flash
Reference Type
External, Internal
External
Voltage - Supply, Analog
5V
4.5V ~ 5.5V
Voltage - Supply, Digital
5V
4.5V ~ 5.5V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
64-LQFP
Supplier Device Package
20-SOIC
64-LQFP (10x10)
Mounting Type
Surface Mount
Surface Mount