☰
MAX152CPP+
MAX152CPP+
Obsolete
Description:  IC ADC 8BIT 1UA PWR-DWN 20-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX152CPP+ Datasheet
History Price: $21.94000
In Stock: 37080
MAX152CPP+ vs MAX19777AZA+
Series
-
-
Packaging
Tube
Strip
Status
Obsolete
Active
Number of Bits
8
12
Sampling Rate (Per Second)
400k
3M
Number of Inputs
1
2
Input Type
Single Ended
Single Ended
Data Interface
Parallel
MICROWIRE?, QSPI?, Serial, SPI?
Configuration
S/H-ADC
MUX-ADC
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
1
1
Architecture
Flash
SAR
Reference Type
External
Supply
Voltage - Supply, Analog
?V ~ 3.6V
2.2V ~ 3.3V
Voltage - Supply, Digital
?V ~ 3.6V
-
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Package / Case
20-DIP (0.300", 7.62mm)
8-XFBGA, WLBGA
Supplier Device Package
20-PDIP
8-UTWLP (.86x1.43)
Mounting Type
Through Hole
Surface Mount